IXYS Corporation Interface - Interface - Telecom - CPC7593BA CPC7593BA

Description
Manufacturer: IXYS Win Source Part Number: 723013-CPC7593BA Packaging: Tube Mounting Style: SMD Function: Line Card Access Switch Supply Current: 2mA Includes: Bounce-Free Switching, Tertiary Protection Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Power (W): 10.5mW
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 723013-CPC7593BA Packaging: Tube Mounting Style: SMD Function: Line Card Access Switch Supply Current: 2mA Includes: Bounce-Free Switching, Tertiary Protection Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Power (W): 10.5mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC7593BA - 723013-CPC7593BA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7593BA
723013-CPC7593BA
Interface - Interface - Telecom - CPC7593BA 723013-CPC7593BA
Manufacturer: IXYS Win Source Part Number: 723013-CPC7593BA Packaging: Tube Mounting Style: SMD Function: Line Card Access Switch Supply Current: 2mA Includes: Bounce-Free Switching, Tertiary Protection Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Power (W): 10.5mW

Manufacturer: IXYS
Win Source Part Number: 723013-CPC7593BA
Packaging: Tube
Mounting Style: SMD
Function: Line Card Access Switch
Supply Current: 2mA
Includes: Bounce-Free Switching, Tertiary Protection
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Power (W): 10.5mW

Buy Now
Telecom - CPC7593BA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CPC7593BA
Telecom CPC7593BA
Telecom IC Line Card Access Switch 28-SOIC

Telecom IC Line Card Access Switch 28-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 723013-CPC7593BA CPC7593BA
Product Name Interface - Interface - Telecom - CPC7593BA Telecom
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-KQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4291TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 289-575 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details