Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 805259-CPC7591BBTR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Power (Watts): 10.5mW
Function: Line Card Access Switch
Current - Supply: 2mA
Part Status: Obsolete (End Of Life)
Includes: Bounce-Free Switching, Tertiary Protection
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
IC TELECOM INTERFACE 16SOIC Product overview: CPC7591BBTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC7591BBTR can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 16SOIC
Telecom IC Line Card Access Switch 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 805259-CPC7591BBTR | 702-CPC7591BBTR | CPC7591BBTR | CPC7591BBTR |
| Product Name | Interface - Interface - Telecom - CPC7591BBTR | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V |