Zilog Interface - Interface - Telecom - CPC7584BA CPC7584BA

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771740-CPC7584BA Packaging: Tube Operating Temperature Range: -40°C ~ 110°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Power (Watts): 10mW Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Line Card Access Switch Part Status: Obsolete(EOL) Includes: Bounce-Free Switching, Intelligent Battery Monitor, Switch Timing, Tertiary Protector Family Name: CPC7584 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.3mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CPC7584BATR; Introduction Date: May 06, 2002 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771740-CPC7584BA Packaging: Tube Operating Temperature Range: -40°C ~ 110°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Power (Watts): 10mW Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Line Card Access Switch Part Status: Obsolete(EOL) Includes: Bounce-Free Switching, Intelligent Battery Monitor, Switch Timing, Tertiary Protector Family Name: CPC7584 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.3mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CPC7584BATR; Introduction Date: May 06, 2002 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC7584BA - 771740-CPC7584BA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7584BA
771740-CPC7584BA
Interface - Interface - Telecom - CPC7584BA 771740-CPC7584BA
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771740-CPC7584BA Packaging: Tube Operating Temperature Range: -40°C ~ 110°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Power (Watts): 10mW Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Line Card Access Switch Part Status: Obsolete(EOL) Includes: Bounce-Free Switching, Intelligent Battery Monitor, Switch Timing, Tertiary Protector Family Name: CPC7584 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.3mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CPC7584BATR; Introduction Date: May 06, 2002 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 771740-CPC7584BA
Packaging: Tube
Operating Temperature Range: -40°C ~ 110°C
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
Power (Watts): 10mW
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Line Card Access Switch
Part Status: Obsolete(EOL)
Includes: Bounce-Free Switching, Intelligent Battery Monitor, Switch Timing, Tertiary Protector
Family Name: CPC7584
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.3mA
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CPC7584BATR;
Introduction Date: May 06, 2002
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - CPC7584BA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CPC7584BA
Telecom CPC7584BA
Telecom IC Line Card Access Switch 16-SOIC

Telecom IC Line Card Access Switch 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 771740-CPC7584BA CPC7584BA
Product Name Interface - Interface - Telecom - CPC7584BA Telecom
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
5.5V Interface Transceiver IC - 704-74AHC2G125GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details