Zilog Interface - Interface - Telecom - CPC7583BATR CPC7583BATR

Description
Manufacturer: IXYS Win Source Part Number: 013263-CPC7583BATR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 10.5W Includes: Bounce-Free Switching, Switch Timing, Tertiary Protector Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 28-SOIC Purpose: Line Card Access Switch Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 700μA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 013263-CPC7583BATR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 10.5W Includes: Bounce-Free Switching, Switch Timing, Tertiary Protector Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 28-SOIC Purpose: Line Card Access Switch Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 700μA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC7583BATR - 013263-CPC7583BATR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7583BATR
013263-CPC7583BATR
Interface - Interface - Telecom - CPC7583BATR 013263-CPC7583BATR
Manufacturer: IXYS Win Source Part Number: 013263-CPC7583BATR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 10.5W Includes: Bounce-Free Switching, Switch Timing, Tertiary Protector Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 28-SOIC Purpose: Line Card Access Switch Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 700μA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 013263-CPC7583BATR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 10.5W
Includes: Bounce-Free Switching, Switch Timing, Tertiary Protector
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: 28-SOIC
Purpose: Line Card Access Switch
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 700μA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom - CPC7583BATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Card Access Switch 28-SOIC

Telecom IC Line Card Access Switch 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 013263-CPC7583BATR CPC7583BATR
Product Name Interface - Interface - Telecom - CPC7583BATR Telecom
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3210M-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 4972230 - RS Components, Ltd.
Specs
Device Type Receiver; Receiver
Features RoHS
Package Type SOIC; Soic
View Details