Zilog Interface - Interface - Telecom - CPC7582BC CPC7582BC

Description
Manufacturer: IXYS Win Source Part Number: 1030015-CPC7582BC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 10mW Includes: Bounce-Free Switching, Switch Timing, Tertiary Protector Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: 16-SOIC Purpose: Line Card Access Switch Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1030015-CPC7582BC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 10mW Includes: Bounce-Free Switching, Switch Timing, Tertiary Protector Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: 16-SOIC Purpose: Line Card Access Switch Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC7582BC - 1030015-CPC7582BC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7582BC
1030015-CPC7582BC
Interface - Interface - Telecom - CPC7582BC 1030015-CPC7582BC
Manufacturer: IXYS Win Source Part Number: 1030015-CPC7582BC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 10mW Includes: Bounce-Free Switching, Switch Timing, Tertiary Protector Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: 16-SOIC Purpose: Line Card Access Switch Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1030015-CPC7582BC
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 10mW
Includes: Bounce-Free Switching, Switch Timing, Tertiary Protector
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: 16-SOIC
Purpose: Line Card Access Switch
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 1.3mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom - CPC7582BC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CPC7582BC
Telecom CPC7582BC
Telecom IC Line Card Access Switch 16-SOIC

Telecom IC Line Card Access Switch 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1030015-CPC7582BC CPC7582BC
Product Name Interface - Interface - Telecom - CPC7582BC Telecom
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101MLA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface module - 289-586 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26S12APC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers