Zilog Interface Transceiver IC CPC7582BA

Description
IC SWITCH LINE CARD ACC 16SOIC Product overview: CPC7582BA from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC7582BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH LINE CARD ACC 16SOIC Product overview: CPC7582BA from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC7582BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-CPC7582BA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-CPC7582BA
Interface Transceiver IC 702-CPC7582BA
IC SWITCH LINE CARD ACC 16SOIC Product overview: CPC7582BA from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC7582BA can be used for catalog matching and distributor lookup.

IC SWITCH LINE CARD ACC 16SOIC Product overview: CPC7582BA from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC7582BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - CPC7582BA - 1030016-CPC7582BA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7582BA
1030016-CPC7582BA
Interface - Interface - Telecom - CPC7582BA 1030016-CPC7582BA
Manufacturer: IXYS Win Source Part Number: 1030016-CPC7582BA Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 10mW Includes: Bounce-Free Switching, Switch Timing, Tertiary Protector Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: 16-SOIC Purpose: Line Card Access Switch Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1030016-CPC7582BA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 10mW
Includes: Bounce-Free Switching, Switch Timing, Tertiary Protector
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: 16-SOIC
Purpose: Line Card Access Switch
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 1.3mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom - CPC7582BA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CPC7582BA
Telecom CPC7582BA
Telecom IC Line Card Access Switch 16-SOIC

Telecom IC Line Card Access Switch 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-CPC7582BA 1030016-CPC7582BA CPC7582BA
Product Name Interface Transceiver IC Interface - Interface - Telecom - CPC7582BA Telecom
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-407 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details