IXYS Corporation Interface Transceiver IC CPC7581MA

Description
IC SWITCH LINE CARD ACC 16MLP / Line Card Access Switch Product overview: CPC7581MA from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC7581MA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH LINE CARD ACC 16MLP / Line Card Access Switch Product overview: CPC7581MA from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC7581MA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-CPC7581MA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-CPC7581MA
Interface Transceiver IC 702-CPC7581MA
IC SWITCH LINE CARD ACC 16MLP / Line Card Access Switch Product overview: CPC7581MA from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC7581MA can be used for catalog matching and distributor lookup.

IC SWITCH LINE CARD ACC 16MLP / Line Card Access Switch Product overview: CPC7581MA from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC7581MA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - CPC7581MA - 771737-CPC7581MA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7581MA
771737-CPC7581MA
Interface - Interface - Telecom - CPC7581MA 771737-CPC7581MA
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771737-CPC7581MA Packaging: Tube Operating Temperature Range: -40°C ~ 110°C Package: 16-VDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Power (Watts): 10mW Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Line Card Access Switch Part Status: Obsolete(EOL) Includes: Bounce-Free Switching, Switch Timing, Tertiary Protector Family Name: CPC7581 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.3mA Manufacturer Package: 16-MLP (7x6) Alternative Parts (Cross-Reference): CPC7581MATR; Introduction Date: December 06, 2002 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 771737-CPC7581MA
Packaging: Tube
Operating Temperature Range: -40°C ~ 110°C
Package: 16-VDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Power (Watts): 10mW
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Line Card Access Switch
Part Status: Obsolete(EOL)
Includes: Bounce-Free Switching, Switch Timing, Tertiary Protector
Family Name: CPC7581
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.3mA
Manufacturer Package: 16-MLP (7x6)
Alternative Parts (Cross-Reference): CPC7581MATR;
Introduction Date: December 06, 2002
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - CPC7581MA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CPC7581MA
Telecom CPC7581MA
Telecom IC Line Card Access Switch 16-MLP (7x6)

Telecom IC Line Card Access Switch 16-MLP (7x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-CPC7581MA 771737-CPC7581MA CPC7581MA
Product Name Interface Transceiver IC Interface - Interface - Telecom - CPC7581MA Telecom
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3205-D-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Interface module - 704-5054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface Transceiver IC - 710-CY7B933-400JC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers