Zilog Integrated Circuits (ICs) -Interface- Telecom CPC7514ZTR

Description
Manufacturer: IXYS Integrated Circuits Division Category: Integrated Circuits (ICs) -Interface- Telecom Package: Tape & Reel (TR) Voltage - Supply: 3V ~ 3.6V Operating Temperature: -40°C ~ 110°C Mounting Type: Surface Mount Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Base Product Number: CPC7514 Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Category: Integrated Circuits (ICs) -Interface- Telecom Package: Tape & Reel (TR) Voltage - Supply: 3V ~ 3.6V Operating Temperature: -40°C ~ 110°C Mounting Type: Surface Mount Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Base Product Number: CPC7514 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Interface- Telecom -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface- Telecom
Integrated Circuits (ICs) -Interface- Telecom
Manufacturer: IXYS Integrated Circuits Division Category: Integrated Circuits (ICs) -Interface- Telecom Package: Tape & Reel (TR) Voltage - Supply: 3V ~ 3.6V Operating Temperature: -40°C ~ 110°C Mounting Type: Surface Mount Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Base Product Number: CPC7514 Product Status: Active

Manufacturer: IXYS Integrated Circuits Division
Category: Integrated Circuits (ICs) -Interface- Telecom
Package: Tape & Reel (TR)
Voltage - Supply: 3V ~ 3.6V
Operating Temperature: -40°C ~ 110°C
Mounting Type: Surface Mount
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Base Product Number: CPC7514
Product Status: Active

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CPC7514ZTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CPC7514ZTR
Integrated Circuits (ICs) - Interface - Telecom CPC7514ZTR
IC TELECOM INTERFACE 20SOIC

IC TELECOM INTERFACE 20SOIC

Supplier's Site
Telecom - CPC7514ZTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CPC7514ZTR
Telecom CPC7514ZTR
Telecom IC Line Card Access Switch 20-SOIC

Telecom IC Line Card Access Switch 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number CPC7514ZTR CPC7514ZTR
Product Name Integrated Circuits (ICs) -Interface- Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 276969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type DFN1010-4
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051D-Q100,118 - 908229-74HC4051D-Q100,118 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SO
View Details
3 suppliers
 - 55500EFD/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC44
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers