Zilog Interface - Interface - Telecom - CPC7508BTR CPC7508BTR

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771736-CPC7508BTR Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Power (Watts): 25mW Operating Supply Voltage: 12.5V Function: Line Card Access Switch Includes: Bounce-Free Switching, Tertiary Protection Family Name: CPC7508 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.67mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CPC7508B; Introduction Date: July 22, 2009 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771736-CPC7508BTR Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Power (Watts): 25mW Operating Supply Voltage: 12.5V Function: Line Card Access Switch Includes: Bounce-Free Switching, Tertiary Protection Family Name: CPC7508 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.67mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CPC7508B; Introduction Date: July 22, 2009 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC7508BTR - 771736-CPC7508BTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7508BTR
771736-CPC7508BTR
Interface - Interface - Telecom - CPC7508BTR 771736-CPC7508BTR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771736-CPC7508BTR Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Power (Watts): 25mW Operating Supply Voltage: 12.5V Function: Line Card Access Switch Includes: Bounce-Free Switching, Tertiary Protection Family Name: CPC7508 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.67mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CPC7508B; Introduction Date: July 22, 2009 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 771736-CPC7508BTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
Power (Watts): 25mW
Operating Supply Voltage: 12.5V
Function: Line Card Access Switch
Includes: Bounce-Free Switching, Tertiary Protection
Family Name: CPC7508
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.67mA
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CPC7508B;
Introduction Date: July 22, 2009
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-CPC7508BTR
Interface Transceiver IC 702-CPC7508BTR
IC TELECOM INTERFACE 16SOIC Product overview: CPC7508BTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC7508BTR can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 16SOIC Product overview: CPC7508BTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC7508BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - CPC7508BTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CPC7508BTR
Telecom CPC7508BTR
Telecom IC Line Card Access Switch 16-SOIC

Telecom IC Line Card Access Switch 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CPC7508BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CPC7508BTR
Integrated Circuits (ICs) - Interface - Telecom CPC7508BTR
IC TELECOM INTERFACE 16SOIC

IC TELECOM INTERFACE 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 771736-CPC7508BTR 702-CPC7508BTR CPC7508BTR CPC7508BTR
Product Name Interface - Interface - Telecom - CPC7508BTR Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Supply Voltage Other; 12.5V Other; 12.5V 1.2V; Other; 12.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Controllers - ADM6996LC-AC-T-1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Technology Ethernet; Ethernet
Device Type Sensor Interface; CardBus Controller
Supply Voltage Other
View Details
2 suppliers
Interface Transceiver IC - 722-SI2415-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface - Sensor and Detector Interfaces - AD9949KCP - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Line Interface ICs - 1900843 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details