Communication ICs - Various Phone Line Monitor Product overview: CPC5710NTR from IXYS Integrated Circuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC5710NTR can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 013261-CPC5710NTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 300mW
Includes: Full-Wave Ring Detector
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Purpose: Phone Line Monitor (PLM)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Telecom IC Phone Line Monitor (PLM) 8-SOIC
IC TELECOM INTERFACE 8SOIC
IC TELECOM INTERFACE 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-CPC5710NTR | 013261-CPC5710NTR | CPC5710NTR | 415-CPC5710NTR | CPC5710NTR | CPC5710NTR |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - CPC5710NTR | Telecom | IC TELECOM INTERFACE 8SOIC | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | |||
| Pd | 300 milliwatts | 300 milliwatts | ||||
| Package Type | Reel | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) |