Telecom Interface ICs LITELINK III Phone Line Int IC Product overview: CPC5620ATR from IXYS Integrated Circuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC5620ATR can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 089899-CPC5620ATR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 1W
Includes: Caller ID Signal Reception Function, Half-Wave Ring Detection
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-SOIC
Purpose: Data Access Arrangement (DAA)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 9mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Telecom IC Data Access Arrangement (DAA) 32-SOIC
IC TELECOM INTERFACE 32SOIC
Telecom Interface ICs LITELINK III Phone Line Int IC
IC TELECOM INTERFACE 32SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-CPC5620ATR | 089899-CPC5620ATR | CPC5620ATR | CPC5620ATR | CPC5620ATR | CPC5620ATR |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - CPC5620ATR | Telecom | Telecom | Telecom Interface ICs | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface |