Manufacturer: IXYS
Win Source Part Number: 050436-CPC5620A
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 1W
Includes: Caller ID Signal Reception Function, Half-Wave Ring Detection
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-SOIC
Purpose: Data Access Arrangement (DAA)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Telecom Interface ICs LITELINK III Phone Line Int IC Product overview: CPC5620A from IXYS Integrated Circuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC5620A can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 32SOIC
Telecom Interface ICs LITELINK III Phone Line Int IC
Telecom IC Data Access Arrangement (DAA) 32-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 050436-CPC5620A | 702-CPC5620A | CPC5620A | CPC5620A | CPC5620A |
| Product Name | Interface - Interface - Telecom - CPC5620A | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom Interface ICs | Telecom |
| Supply Voltage | Other; 3 V ~ 5.5 V | Other | Other; 3V ~ 5.5V |