Zilog Interface - Interface - Telecom - CPC5611A CPC5611A

Description
Manufacturer: IXYS Win Source Part Number: 141504-CPC5611A Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1W Includes: Half-Wave Ring Detector Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 32-SOIC Purpose: Data Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 141504-CPC5611A Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1W Includes: Half-Wave Ring Detector Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 32-SOIC Purpose: Data Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CPC5611A is a silicon data access arrangement (DAA) integrated circuit designed for full-duplex data and voice transmission. It features a transformerless telephone line isolation interface, making it suitable for applications requiring modem speeds up to V.90 (56K). The device operates with a power supply of either 3.3V or 5V and includes a full-wave ring detector, enhancing its performance in detecting ring signals. This IC is packaged in a compact 32-pin SOIC format, which helps save printed circuit board space and costs. It is compatible with worldwide dial-up telephone networks and can easily interface with modem ICs and voice CODECs. The CPC5611A meets various regulatory standards, including TIA/EIA/IS-968 and FCC part 68, ensuring compliance for telecommunication applications. Applications for the CPC5611A include satellite and cable set-top boxes, V.90 modems, fax machines, voicemail systems, and telephony gateways, among others. Its design eliminates the need for bulky isolation transformers, providing a more efficient solution for embedded modem applications.

Datasheet Summary
Powered by GS/AI

The CPC5611A is a silicon data access arrangement (DAA) integrated circuit designed for full-duplex data and voice transmission. It features a transformerless telephone line isolation interface, making it suitable for applications requiring modem speeds up to V.90 (56K). The device operates with a power supply of either 3.3V or 5V and includes a full-wave ring detector, enhancing its performance in detecting ring signals. This IC is packaged in a compact 32-pin SOIC format, which helps save printed circuit board space and costs. It is compatible with worldwide dial-up telephone networks and can easily interface with modem ICs and voice CODECs. The CPC5611A meets various regulatory standards, including TIA/EIA/IS-968 and FCC part 68, ensuring compliance for telecommunication applications. Applications for the CPC5611A include satellite and cable set-top boxes, V.90 modems, fax machines, voicemail systems, and telephony gateways, among others. Its design eliminates the need for bulky isolation transformers, providing a more efficient solution for embedded modem applications.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC5611A - 141504-CPC5611A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC5611A
141504-CPC5611A
Interface - Interface - Telecom - CPC5611A 141504-CPC5611A
Manufacturer: IXYS Win Source Part Number: 141504-CPC5611A Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1W Includes: Half-Wave Ring Detector Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 32-SOIC Purpose: Data Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 141504-CPC5611A
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 1W
Includes: Half-Wave Ring Detector
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 32-SOIC
Purpose: Data Access Arrangement (DAA)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-CPC5611A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-CPC5611A
Interface Transceiver IC 702-CPC5611A
IC TELECOM INTERFACE 32SOIC Product overview: CPC5611A from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC5611A can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 32SOIC Product overview: CPC5611A from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC5611A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CPC5611A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CPC5611A
Integrated Circuits (ICs) - Interface - Telecom CPC5611A
IC TELECOM INTERFACE 32SOIC

IC TELECOM INTERFACE 32SOIC

Supplier's Site
Telecom - CPC5611A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CPC5611A
Telecom CPC5611A
Telecom IC Data Access Arrangement (DAA) 32-SOIC

Telecom IC Data Access Arrangement (DAA) 32-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 141504-CPC5611A 702-CPC5611A CPC5611A CPC5611A
Product Name Interface - Interface - Telecom - CPC5611A Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V Other Other; 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1901015P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
20-bit buffer/line driver, non-inverting; 3-state - 74ALVCH16827DGG,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Interface - CODECs - AD1986BSTZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Quad Interface Transceiver IC - 710-AM26C32CNS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
View Details
3 suppliers