IXYS Corporation Interface - Interface - Telecom - CPC5610ATR CPC5610ATR

Description
Manufacturer: IXYS Win Source Part Number: 050434-CPC5610ATR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1W Includes: Half-Wave Ring Detector Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 32-SOIC Purpose: Data Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 050434-CPC5610ATR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1W Includes: Half-Wave Ring Detector Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 32-SOIC Purpose: Data Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC5610ATR - 050434-CPC5610ATR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC5610ATR
050434-CPC5610ATR
Interface - Interface - Telecom - CPC5610ATR 050434-CPC5610ATR
Manufacturer: IXYS Win Source Part Number: 050434-CPC5610ATR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1W Includes: Half-Wave Ring Detector Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 32-SOIC Purpose: Data Access Arrangement (DAA) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 050434-CPC5610ATR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 1W
Includes: Half-Wave Ring Detector
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 32-SOIC
Purpose: Data Access Arrangement (DAA)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SOIC Interface Transceiver IC - 702-CPC5610ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
702-CPC5610ATR
SOIC Interface Transceiver IC 702-CPC5610ATR
IC DAA W/HALF-WAVE RING 32-SOIC Product overview: CPC5610ATR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC5610ATR can be used for catalog matching and distributor lookup.

IC DAA W/HALF-WAVE RING 32-SOIC Product overview: CPC5610ATR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC5610ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - CPC5610ATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CPC5610ATR
Telecom CPC5610ATR
Telecom IC Data Access Arrangement (DAA) 32-SOIC

Telecom IC Data Access Arrangement (DAA) 32-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 050434-CPC5610ATR 702-CPC5610ATR CPC5610ATR
Product Name Interface - Interface - Telecom - CPC5610ATR SOIC Interface Transceiver IC Telecom
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2467428P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type W-WLB2013-12
View Details
SN54AS1034A Hex Drivers - 5962-8873101CA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details