IXYS Corporation Interface - Interface - Telecom - CPC5604A CPC5604A

Description
Manufacturer: IXYS Win Source Part Number: 107521-CPC5604A Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1W Includes: Caller ID Signal Detector, Ring Detector Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 32-SOIC Purpose: Data Access Arrangement (DAA) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 107521-CPC5604A Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1W Includes: Caller ID Signal Detector, Ring Detector Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 32-SOIC Purpose: Data Access Arrangement (DAA) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC5604A - 107521-CPC5604A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC5604A
107521-CPC5604A
Interface - Interface - Telecom - CPC5604A 107521-CPC5604A
Manufacturer: IXYS Win Source Part Number: 107521-CPC5604A Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1W Includes: Caller ID Signal Detector, Ring Detector Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 32-SOIC Purpose: Data Access Arrangement (DAA) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 107521-CPC5604A
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 1W
Includes: Caller ID Signal Detector, Ring Detector
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 32-SOIC
Purpose: Data Access Arrangement (DAA)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 702-CPC5604A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-CPC5604A
Interface Transceiver IC 702-CPC5604A
IC TELECOM INTERFACE 32SOIC Product overview: CPC5604A from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC5604A can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 32SOIC Product overview: CPC5604A from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC5604A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - CPC5604A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CPC5604A
Telecom CPC5604A
Telecom IC Data Access Arrangement (DAA) 32-SOIC

Telecom IC Data Access Arrangement (DAA) 32-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - CPC5604A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CPC5604A
Integrated Circuits (ICs) - Interface - Telecom CPC5604A
IC TELECOM INTERFACE 32SOIC

IC TELECOM INTERFACE 32SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 107521-CPC5604A 702-CPC5604A CPC5604A CPC5604A
Product Name Interface - Interface - Telecom - CPC5604A Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Interface Ics - 7257663 - RS Components, Ltd.
Specs
Technology Ethernet; Ieee 802.3
Device Type Transceiver; Transceiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - AD7569BR - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type SOIC; 24-SOIC
View Details