Manufacturer: IXYS
Win Source Part Number: 1030007-CPC5603CTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): -0.35V
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 415V
Continuous Drain Current at 25°C: 5mA (Ta)
Max Input Capacitance: 300pF @ 0V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 Ohm @ 50mA, 350mV
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
N-Channel 415V 5mA (Ta) 2.5W (Ta) Surface Mount SOT-223
N-Channel 415V 5mA (Ta) 2.5W (Ta) Surface Mount SOT-223
N-Channel 415V 5mA (Ta) 2.5W (Ta) Surface Mount SOT-223
MOSFETs N Ch Dep Mode FET 415V Product overview: CPC5603CTR from IXYS Integrated Circuits is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 415V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 415V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-CPC5603CTR can be used for catalog matching and distributor lookup.
MOSFET N-CH 415V 5MA SOT-223
MOSFET N-CH 415V 5MA SOT-223
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1030007-CPC5603CTR | 212-CPC5603CTRCT-ND | 2088-CPC5603CTR | CPC5603CTR | CPC5603CTR | CPC5603CTR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPC5603CTR | Single FETs, MOSFETs | 415V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Depletion | Depletion | ||||
| V(BR)DSS | 415 volts | 415 volts | ||||
| PD | 2500 milliwatts | 2.5 milliwatts | 2500 milliwatts | |||
| TJ | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |