Zilog Single FETs, MOSFETs CPC3909CTR

Description
N-Channel 400V 300mA (Ta) 1.1W (Ta) Surface Mount SOT-89
Request a Quote Datasheet
Description
N-Channel 400V 300mA (Ta) 1.1W (Ta) Surface Mount SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 212-CPC3909CTRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
212-CPC3909CTRCT-ND
Single FETs, MOSFETs 212-CPC3909CTRCT-ND
N-Channel 400V 300mA (Ta) 1.1W (Ta) Surface Mount SOT-89

N-Channel 400V 300mA (Ta) 1.1W (Ta) Surface Mount SOT-89

Buy Now Datasheet
Single FETs, MOSFETs - 212-CPC3909CTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
212-CPC3909CTR-ND
Single FETs, MOSFETs 212-CPC3909CTR-ND
N-Channel 400V 300mA (Ta) 1.1W (Ta) Surface Mount SOT-89

N-Channel 400V 300mA (Ta) 1.1W (Ta) Surface Mount SOT-89

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 959349-CPC3909CTR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
959349-CPC3909CTR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 959349-CPC3909CTR
Win Source Part Number: 959349-CPC3909CTR Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Depletion Mode Drain to Source Voltage (Vdss): 400 V Current - Continuous Drain (Id) @ 25°C: 300mA (Ta) Rds On (Max) @ Id, Vgs: 9Ohm @ 300mA, 0V Power Dissipation (Max): 1.1W (Ta) Package / Case: TO-243AA Supplier Device Package: SOT-89 Vgs (Max): 15V Temperature Range - Operating: -40°C ~ 110°C (TA) Alternative Parts (Cross-Reference): DMN30H14DLY-13; RE1E002SPTCL; BSS87H6327FTSA1; RJP020N06T100; BST52TA; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Integrated Circuits Division Other Names: CLA4161-6,CLA4161-2, CLA4161-1 Base Product Number: CPC3909 Drive Voltage (Max Rds On, Min Rds On): 0V

Win Source Part Number: 959349-CPC3909CTR
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Depletion Mode
Drain to Source Voltage (Vdss): 400 V
Current - Continuous Drain (Id) @ 25°C: 300mA (Ta)
Rds On (Max) @ Id, Vgs: 9Ohm @ 300mA, 0V
Power Dissipation (Max): 1.1W (Ta)
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Vgs (Max): 15V
Temperature Range - Operating: -40°C ~ 110°C (TA)
Alternative Parts (Cross-Reference): DMN30H14DLY-13; RE1E002SPTCL; BSS87H6327FTSA1; RJP020N06T100; BST52TA;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS Integrated Circuits Division
Other Names: CLA4161-6,CLA4161-2,CLA4161-1
Base Product Number: CPC3909
Drive Voltage (Max Rds On, Min Rds On): 0V

Buy Now Datasheet
Singapore, Singapore
N-Channel 400V MOSFET Transistor
2088-CPC3909CTR
N-Channel 400V MOSFET Transistor 2088-CPC3909CTR
MOSFETs 400V N-Channel Depletion-Mode FET Product overview: CPC3909CTR from IXYS Integrated Circuits is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-CPC3909CTR can be used for catalog matching and distributor lookup.

MOSFETs 400V N-Channel Depletion-Mode FET Product overview: CPC3909CTR from IXYS Integrated Circuits is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-CPC3909CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPC3909CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPC3909CTR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPC3909CTR
MOSFET N-CH 400V 300MA SOT89

MOSFET N-CH 400V 300MA SOT89

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 212-CPC3909CTRCT-ND 959349-CPC3909CTR 2088-CPC3909CTR CPC3909CTR
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 400V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type SOT89; TO-243AA SOT3; SOT89 Reel TO-243AA
MOSFET Operating Mode Depletion Depletion
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFZ24NSTRR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
2 suppliers