IXYS Integrated Circuits Division Single FETs, MOSFETs CPC3730CTR

Description
N-Channel 350V 140mA (Ta) Surface Mount SOT-89
Request a Quote Datasheet
Description
N-Channel 350V 140mA (Ta) Surface Mount SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - CPC3730CTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
CPC3730CTR-ND
Single FETs, MOSFETs CPC3730CTR-ND
N-Channel 350V 140mA (Ta) Surface Mount SOT-89

N-Channel 350V 140mA (Ta) Surface Mount SOT-89

Buy Now Datasheet
Singapore, Singapore
250V MOSFET Transistor
2088-CPC3730CTR
250V MOSFET Transistor 2088-CPC3730CTR
MOSFETs N Ch Dep Mode FET 250V Product overview: CPC3730CTR from IXYS Integrated Circuits is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-CPC3730CTR can be used for catalog matching and distributor lookup.

MOSFETs N Ch Dep Mode FET 250V Product overview: CPC3730CTR from IXYS Integrated Circuits is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-CPC3730CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPC3730CTR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPC3730CTR
MOSFET N-CH 350V SOT89

MOSFET N-CH 350V SOT89

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N Ch Dep Mode FET 250V

MOSFET N Ch Dep Mode FET 250V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CPC3730CTR-ND 2088-CPC3730CTR CPC3730CTR CPC3730CTR
Product Name Single FETs, MOSFETs 250V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFR4105-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers