IXYS Corporation Relays - Solid State Relays CPC1540G

Description
Win Source Part Number: 1052984-CPC1540G Category: Relays>Solid State Relays Series: CPC, OptoMOS® Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.24VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 25 Ohms Load Current: 120 mA Voltage - Load: 0 V ~ 350 V Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Alternative Parts (Cross-Reference): LCB110; LCA110; LCA110S; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: CPC1540
Request a Quote Datasheet
Description
Win Source Part Number: 1052984-CPC1540G Category: Relays>Solid State Relays Series: CPC, OptoMOS® Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.24VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 25 Ohms Load Current: 120 mA Voltage - Load: 0 V ~ 350 V Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Alternative Parts (Cross-Reference): LCB110; LCA110; LCA110S; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: CPC1540
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1052984-CPC1540G - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1052984-CPC1540G
Relays - Solid State Relays 1052984-CPC1540G
Win Source Part Number: 1052984-CPC1540G Category: Relays>Solid State Relays Series: CPC, OptoMOS® Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.24VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 25 Ohms Load Current: 120 mA Voltage - Load: 0 V ~ 350 V Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Alternative Parts (Cross-Reference): LCB110; LCA110; LCA110S; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: CPC1540

Win Source Part Number: 1052984-CPC1540G
Category: Relays>Solid State Relays
Series: CPC, OptoMOS®
Termination Style: PC Pin
Package: Tube
Standard Package: 50
Voltage - Input: 1.24VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 25 Ohms
Load Current: 120 mA
Voltage - Load: 0 V ~ 350 V
Mounting Type: Through Hole
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
Alternative Parts (Cross-Reference): LCB110; LCA110; LCA110S;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: IXYS Integrated Circuits Division
Base Product Number: CPC1540

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1540G
Solid State Relays - PCB Mount CPC1540G
Solid State Relays - PCB Mount SP, Normally-Open OptoMOS Relay

Solid State Relays - PCB Mount SP, Normally-Open OptoMOS Relay

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
CPC1540G
Relays - Solid State Relays CPC1540G
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1052984-CPC1540G CPC1540G CPC1540G
Product Name Relays - Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, Spdt, 24Vac/dc, 10A, Din Rail; Relay Mounting Finder - 08X7065 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail, Panel
Approvals RoHS
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details