IXYS Corporation Interface - Interface - Telecom - CPC1465MTR CPC1465MTR

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771732-CPC1465MTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-VDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Power (Watts): 1W Function: DC Signal Termination Interface: ISDN, SHDSL Includes: Optocoupler Family Name: CPC1465 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MLP (7x6) Alternative Parts (Cross-Reference): MAX13174ECAG+; CPC1465M; MAX13174ECAG+T; CRBS03LTE102; CRBS03LTE330K470M; CRAS03TTE330K470M; CRBS03LTE470J/470M; ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771732-CPC1465MTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-VDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Power (Watts): 1W Function: DC Signal Termination Interface: ISDN, SHDSL Includes: Optocoupler Family Name: CPC1465 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MLP (7x6) Alternative Parts (Cross-Reference): MAX13174ECAG+; CPC1465M; MAX13174ECAG+T; CRBS03LTE102; CRBS03LTE330K470M; CRAS03TTE330K470M; CRBS03LTE470J/470M; ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC1465MTR - 771732-CPC1465MTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC1465MTR
771732-CPC1465MTR
Interface - Interface - Telecom - CPC1465MTR 771732-CPC1465MTR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771732-CPC1465MTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-VDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Power (Watts): 1W Function: DC Signal Termination Interface: ISDN, SHDSL Includes: Optocoupler Family Name: CPC1465 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MLP (7x6) Alternative Parts (Cross-Reference): MAX13174ECAG+; CPC1465M; MAX13174ECAG+T; CRBS03LTE102; CRBS03LTE330K470M; CRAS03TTE330K470M; CRBS03LTE470J/470M; ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 771732-CPC1465MTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Power (Watts): 1W
Function: DC Signal Termination
Interface: ISDN, SHDSL
Includes: Optocoupler
Family Name: CPC1465
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MLP (7x6)
Alternative Parts (Cross-Reference): MAX13174ECAG+; CPC1465M; MAX13174ECAG+T; CRBS03LTE102; CRBS03LTE330K470M; CRAS03TTE330K470M; CRBS03LTE470J/470M;
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-CPC1465MTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-CPC1465MTR
Interface Transceiver IC 702-CPC1465MTR
Communication ICs - Various SHDSL/ISDN DC Term IC Product overview: CPC1465MTR from IXYS Integrated Circuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC1465MTR can be used for catalog matching and distributor lookup.

Communication ICs - Various SHDSL/ISDN DC Term IC Product overview: CPC1465MTR from IXYS Integrated Circuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC1465MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - CPC1465MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CPC1465MTR
Telecom CPC1465MTR
Telecom IC DC Signal Termination 16-MLP (7x6)

Telecom IC DC Signal Termination 16-MLP (7x6)

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - CPC1465MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
CPC1465MTR
Integrated Circuits (ICs) - Interface - Telecom CPC1465MTR
IC TELECOM INTERFACE 16MLP

IC TELECOM INTERFACE 16MLP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 771732-CPC1465MTR 702-CPC1465MTR CPC1465MTR CPC1465MTR
Product Name Interface - Interface - Telecom - CPC1465MTR Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052MT - 771386-CD74HC4052MT - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
3 suppliers
Line Interface ICs - 1906155 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
# of Tx 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - CODECs - AD1838AS - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details