IXYS Corporation Interface - Interface - Telecom - CPC1465DTR CPC1465DTR

Description
Manufacturer: IXYS Win Source Part Number: 013257-CPC1465DTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1W Includes: Optocoupler Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: DC Signal Termination Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 013257-CPC1465DTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1W Includes: Optocoupler Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: DC Signal Termination Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC1465DTR - 013257-CPC1465DTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC1465DTR
013257-CPC1465DTR
Interface - Interface - Telecom - CPC1465DTR 013257-CPC1465DTR
Manufacturer: IXYS Win Source Part Number: 013257-CPC1465DTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1W Includes: Optocoupler Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: DC Signal Termination Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 013257-CPC1465DTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 1W
Includes: Optocoupler
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: DC Signal Termination
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-CPC1465DTR
Interface Transceiver IC 702-CPC1465DTR
Communication ICs - Various SHDSL/ISDN DC Term IC Product overview: CPC1465DTR from IXYS Integrated Circuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC1465DTR can be used for catalog matching and distributor lookup.

Communication ICs - Various SHDSL/ISDN DC Term IC Product overview: CPC1465DTR from IXYS Integrated Circuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CPC1465DTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - CPC1465DTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CPC1465DTR
Telecom CPC1465DTR
Telecom IC DC Signal Termination 16-SOIC

Telecom IC DC Signal Termination 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 013257-CPC1465DTR 702-CPC1465DTR CPC1465DTR
Product Name Interface - Interface - Telecom - CPC1465DTR Interface Transceiver IC Telecom
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC Reel SOIC; 16-SOIC (0.295\", 7.50mm Width)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32P4911A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1899825P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details
Interface module - 704-5234 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details