The CPC1301G is a 4-pin DIP optocoupler with a high-voltage Darlington output, designed for isolation in telecom switching, modem circuits, and current sensing applications. It features a 5000 V rms input/output isolation barrier and a 350 V collector-emitter breakdown voltage. The device guarantees a current transfer ratio of 1000% to 8000% at an input LED current of 1 mA and collector-emitter voltage of 1 V. It is UL 1577, CSA, and EN 60950 certified. The package is a 4-pin dual in-line plastic package.
Transistor Output Optocouplers Optocoupler High-Voltage Product overview: CPC1301G from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CPC1301G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CPC1301G |
| Product Name | Bipolar Transistor |
| Package Type | Tube |