The CPC1218 is a voltage-controlled, single-pole, normally open solid state relay using OptoMOS technology, designed for PCB mounting in a 4-pin Single In-line Package (SIP) with a body size of 19.202 mm length, 6.401 mm width, and 5.08 mm pin spacing. It supports a continuous load current of 600 mA rms DC and a maximum blocking voltage of 60 V, with an on-resistance of up to 1.1 Ω. The relay provides 2500 V rms input-to-output isolation, operates with an input voltage of 5-12 V, and has a turn-on and turn-off time of up to 5 ms. It is UL 508 and CSA certified, features TTL/CMOS compatible input, and is immune to EMI/RFI. The device is rated for operation from -40°C to +85°C and has an MSL 1 moisture sensitivity rating.
Solid State Relays - PCB Mount 4 PIN SIP
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CPC1218 |
| Product Name | Solid State Relays - PCB Mount |
| Approvals | RoHS |