CPC1001NTR is a surface-mount, single-transistor output optocoupler with a unidirectional input, designed for signal isolation in applications such as loop detection, sensor circuitry, and industrial control. It is housed in a 4-pin SOP package measuring 3.81 mm x 6.10 mm with a 2.54 mm pin pitch, and is available in tape-and-reel packaging. The device provides 1500 Vrms input-to-output isolation, a current transfer ratio ranging from 100% to 800%, and a saturation voltage of 0.3 V at 1 mA collector current. It meets UL 94 V-0 flammability standards and is certified by UL, CSA, and TÜV for EN 62368-1. The part has an operating temperature range of -40°C to +85°C, a moisture sensitivity level of MSL 3, and is ESD sensitive per JESD-625.
Transistor Output Optocouplers Dual 1-Form-A relay 4-Pin Surface Mount Product overview: CPC1001NTR from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CPC1001NTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CPC1001NTR |
| Product Name | Dual SMD Bipolar Transistor |
| Package Type | Reel |