Exail Acoustic Low Frequency Transponders OCEANO LF/TR

Description
iXBlue provides a wide range of low frequency (LF) transponders to operate with RAMSES 6000 (LF) and POSIDONIA. Standard product range includes transponder and responder modes, internal batteries, and recoverable (RT) or expendable (ET) configuration. Optional configurations are available for many applications.
Description
iXBlue provides a wide range of low frequency (LF) transponders to operate with RAMSES 6000 (LF) and POSIDONIA. Standard product range includes transponder and responder modes, internal batteries, and recoverable (RT) or expendable (ET) configuration. Optional configurations are available for many applications.

Suppliers

Company
Product
Description
Supplier Links
Acoustic Low Frequency Transponders - OCEANO LF/TR - Exail
Saint-Germain en Laye, France
Acoustic Low Frequency Transponders
OCEANO LF/TR
Acoustic Low Frequency Transponders OCEANO LF/TR
iXBlue provides a wide range of low frequency (LF) transponders to operate with RAMSES 6000 (LF) and POSIDONIA. Standard product range includes transponder and responder modes, internal batteries, and recoverable (RT) or expendable (ET) configuration. Optional configurations are available for many applications.

iXBlue provides a wide range of low frequency (LF) transponders to operate with RAMSES 6000 (LF) and POSIDONIA. Standard product range includes transponder and responder modes, internal batteries, and recoverable (RT) or expendable (ET) configuration. Optional configurations are available for many applications.

Supplier's Site

Technical Specifications

  Exail
Product Category Underwater Acoustic Transducers
Product Number OCEANO LF/TR
Product Name Acoustic Low Frequency Transponders
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity 78 dB re V/µPa
Maximum Operational Depth 3000 to 6000 m (9843 to 19685 ft)
Unlock Full Specs
to access all available technical data

Similar Products

TC2149 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 195 to 205 kHz
Resonance Frequency 50 kHz
View Details
Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
B175HW Wide-beam Chirp-ready Tilted Element™ Thru-hull - B175HW - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range ? to 250 kHz
Power Capability 1000 watts
View Details
Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details