Airmar Technology Corporation B175HW Wide-beam Chirp-ready Tilted Element™ Thru-hull B175HW

Description
1 kW Get more coverage under your boat with Airmar’s unique wide-beam, high-frequency, Chirp-ready B175HW. The high band operates across a frequency range of 150 to 250 kHz and has a fixed 25° beam for all frequencies. The high-frequency band delivers superior shallow-water performance, bottom detail, and fish-target separation. The constantly wide beam provides twice the coverage for detecting fish in the upper-water column and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage under the boat are essential down to 152 m (500'). Tilted Element™ transducers have the element fixed at either a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer. The B175HW is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power High frequency: 150 to 250 kHz Constant 25° beamwidth Maximum depth of 152 m (500') 100 kHz of total bandwidth from one transducer Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Bronze housing for use in fiberglass or wood hull Also available in a stainless steel housing (SS175HW) and as thru-hull with fairing (B285HW), transom (TM185HW), and in-hull (M285HW) mounts Patented Xducer ID® technology
Datasheet
Description
1 kW Get more coverage under your boat with Airmar’s unique wide-beam, high-frequency, Chirp-ready B175HW. The high band operates across a frequency range of 150 to 250 kHz and has a fixed 25° beam for all frequencies. The high-frequency band delivers superior shallow-water performance, bottom detail, and fish-target separation. The constantly wide beam provides twice the coverage for detecting fish in the upper-water column and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage under the boat are essential down to 152 m (500'). Tilted Element™ transducers have the element fixed at either a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer. The B175HW is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power High frequency: 150 to 250 kHz Constant 25° beamwidth Maximum depth of 152 m (500') 100 kHz of total bandwidth from one transducer Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Bronze housing for use in fiberglass or wood hull Also available in a stainless steel housing (SS175HW) and as thru-hull with fairing (B285HW), transom (TM185HW), and in-hull (M285HW) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B175HW Wide-beam Chirp-ready Tilted Element™ Thru-hull - B175HW - Airmar Technology Corporation
Milford, NH, United States
B175HW Wide-beam Chirp-ready Tilted Element™ Thru-hull
B175HW
B175HW Wide-beam Chirp-ready Tilted Element™ Thru-hull B175HW
1 kW Get more coverage under your boat with Airmar’s unique wide-beam, high-frequency, Chirp-ready B175HW. The high band operates across a frequency range of 150 to 250 kHz and has a fixed 25° beam for all frequencies. The high-frequency band delivers superior shallow-water performance, bottom detail, and fish-target separation. The constantly wide beam provides twice the coverage for detecting fish in the upper-water column and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage under the boat are essential down to 152 m (500'). Tilted Element™ transducers have the element fixed at either a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer. The B175HW is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power High frequency: 150 to 250 kHz Constant 25° beamwidth Maximum depth of 152 m (500') 100 kHz of total bandwidth from one transducer Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Bronze housing for use in fiberglass or wood hull Also available in a stainless steel housing (SS175HW) and as thru-hull with fairing (B285HW), transom (TM185HW), and in-hull (M285HW) mounts Patented Xducer ID® technology

1 kW

Get more coverage under your boat with Airmar’s unique wide-beam, high-frequency, Chirp-ready B175HW. The high band operates across a frequency range of 150 to 250 kHz and has a fixed 25° beam for all frequencies. The high-frequency band delivers superior shallow-water performance, bottom detail, and fish-target separation. The constantly wide beam provides twice the coverage for detecting fish in the upper-water column and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage under the boat are essential down to 152 m (500').

Tilted Element™ transducers have the element fixed at either a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer.

The B175HW is available in three Tilted Element models:

  • Fixed 20° tilted version for 16 to 24° hull deadrise angles
  • Fixed 12° tilted version for 8 to 15° hull deadrise angles
  • Fixed 0° tilted version for 0 to 7° hull deadrise angles

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power
  • High frequency: 150 to 250 kHz
    • Constant 25° beamwidth
    • Maximum depth of 152 m (500')
  • 100 kHz of total bandwidth from one transducer
  • Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth
  • Low-profile, thru-hull housing provides good display resolution at speed when installed properly
  • Recommended for stepped, planing, or displacement hull
  • Bronze housing for use in fiberglass or wood hull
  • Also available in a stainless steel housing (SS175HW) and as thru-hull with fairing (B285HW), transom (TM185HW), and in-hull (M285HW) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B175HW
Product Name B175HW Wide-beam Chirp-ready Tilted Element™ Thru-hull
Transducer Style Transmitter / Receiver Combination
Frequency Range ? to 250 kHz
Power Capability 1000 watts
Maximum Operational Depth 152 m (500 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 455 kHz
Power Capability 350 watts
View Details
P23 Traditional Frequency Transom Mount - P23 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 250 watts
Maximum Operational Depth 183 m (600 ft)
View Details
Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details