IVC Displays, Inc. Industrial PCs IVC-17PC-P

Description
17" TFT-LCD 4THGEN TOUCH PC
Description
17" TFT-LCD 4THGEN TOUCH PC
Datasheet
Datasheet Summary
Powered by GS/AI

The IVC-17PC-P is a heavy-duty industrial panel PC featuring a 17-inch TFT-LCD display with a maximum resolution of 1280 x 1024 pixels. It offers a brightness of 350 cd/m² and a contrast ratio of 800:1, ensuring clear visibility in various lighting conditions. The device is powered by an Intel® 4th generation Core,Ñ¢ Pentium® processor with a thermal design power (TDP) of up to 65W, and supports up to 16GB of dual-channel DDR3 RAM. This model includes multiple input interfaces such as two RJ-45 LAN ports, four USB 2.0 ports, and one HDMI output, among others. It is equipped with a 5-wire resistive touchscreen for user interaction. The IVC-17PC-P is designed for a wide range of industrial applications, operating within a temperature range of -10°C to 50°C and humidity levels of 10% to 95% (non-condensing). The front of the unit is rated IP65 for dust and water resistance, making it suitable for demanding environments. The construction features an aluminum front cover and a sheet metal rear cover, with options for panel mount, rack mount, or VESA mount installation. The product comes with a 2-year warranty and includes an AC power cord, screw kit, and panel mount kit.

Datasheet Summary
Powered by GS/AI

The IVC-17PC-P is a heavy-duty industrial panel PC featuring a 17-inch TFT-LCD display with a maximum resolution of 1280 x 1024 pixels. It offers a brightness of 350 cd/m² and a contrast ratio of 800:1, ensuring clear visibility in various lighting conditions. The device is powered by an Intel® 4th generation Core,Ñ¢ Pentium® processor with a thermal design power (TDP) of up to 65W, and supports up to 16GB of dual-channel DDR3 RAM. This model includes multiple input interfaces such as two RJ-45 LAN ports, four USB 2.0 ports, and one HDMI output, among others. It is equipped with a 5-wire resistive touchscreen for user interaction. The IVC-17PC-P is designed for a wide range of industrial applications, operating within a temperature range of -10°C to 50°C and humidity levels of 10% to 95% (non-condensing). The front of the unit is rated IP65 for dust and water resistance, making it suitable for demanding environments. The construction features an aluminum front cover and a sheet metal rear cover, with options for panel mount, rack mount, or VESA mount installation. The product comes with a 2-year warranty and includes an AC power cord, screw kit, and panel mount kit.

Suppliers

Company
Product
Description
Supplier Links
Industrial PCs - IVC-17PC-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
IVC-17PC-P
Industrial PCs IVC-17PC-P
17" TFT-LCD 4THGEN TOUCH PC

17" TFT-LCD 4THGEN TOUCH PC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Computers
Product Number IVC-17PC-P
Product Name Industrial PCs
Computer Type Rack; Panel Mount, Rack Mount, VESA Mount
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Display Industrial Computer - 6181P-19B3MW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 9075719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details