ZDEA15SF0 -- HD D-SUB SHELL, RCPT, SIZE DE, STEEL; NO. OF POSITIONS ITT CANNON
ITT CannonHd D-Sub Shell, Rcpt, Size De, Steel; No. Of Positions Itt CannonZDEA15SF0
Description
HD D-SUB SHELL, RCPT, SIZE DE, STEEL; No. of Positions:15Position
s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:ZD Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Newark, An Avnet Company
Done
Datasheet
Description
HD D-SUB SHELL, RCPT, SIZE DE, STEEL; No. of Positions:15Position
s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:ZD Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Hd D-Sub Shell, Rcpt, Size De, Steel; No. Of Positions Itt Cannon
72K1607
Hd D-Sub Shell, Rcpt, Size De, Steel; No. Of Positions Itt Cannon
72K1607
HD D-SUB SHELL, RCPT, SIZE DE, STEEL; No. of Positions:15Position
s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:ZD Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
HD D-SUB SHELL, RCPT, SIZE DE, STEEL; No. of Positions:15Positions; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:ZD Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Bearing Rings, Housings, and Flanges
Product Number
72K1607
Product Name
Hd D-Sub Shell, Rcpt, Size De, Steel; No. Of Positions Itt Cannon