ITT Cannon Standard D Sub Connector, Right Angle, Zd* Series, Db, Plug, 25, Metal Body, Solder Rohs Compliant Itt Cannon ZDB25P1AKN-146

Description
Standard D Sub Connector, Right Angle, ZD* Series, DB, Plug, 25, Metal Body, Solder RoHS Compliant: Yes
Datasheet
Description
Standard D Sub Connector, Right Angle, ZD* Series, DB, Plug, 25, Metal Body, Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard D Sub Connector, Right Angle, Zd* Series, Db, Plug, 25, Metal Body, Solder Rohs Compliant Itt Cannon - 42M2684 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, Right Angle, Zd* Series, Db, Plug, 25, Metal Body, Solder Rohs Compliant Itt Cannon
42M2684
Standard D Sub Connector, Right Angle, Zd* Series, Db, Plug, 25, Metal Body, Solder Rohs Compliant Itt Cannon 42M2684
Standard D Sub Connector, Right Angle, ZD* Series, DB, Plug, 25, Metal Body, Solder RoHS Compliant: Yes

Standard D Sub Connector, Right Angle, ZD* Series, DB, Plug, 25, Metal Body, Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42M2684
Product Name Standard D Sub Connector, Right Angle, Zd* Series, Db, Plug, 25, Metal Body, Solder Rohs Compliant Itt Cannon
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details