ITT Cannon Connector, Xlr, Plug, 5 Position; No. Of Contacts Itt Cannon XLR-5-12C

Description
036511-0000
Request a Quote Datasheet
Description
036511-0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon XLR-5-12C - PEI-Genesis
Philadelphia, PA, United States
036511-0000

036511-0000

Buy Now
Connector, Xlr, Plug, 5 Position; No. Of Contacts Itt Cannon - 87K6740 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 5 Position; No. Of Contacts Itt Cannon
87K6740
Connector, Xlr, Plug, 5 Position; No. Of Contacts Itt Cannon 87K6740
CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site
Connector, Xlr, Plug, 5 Position; No. Of Contacts Itt Cannon - 95B9853 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 5 Position; No. Of Contacts Itt Cannon
95B9853
Connector, Xlr, Plug, 5 Position; No. Of Contacts Itt Cannon 95B9853
CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:XLR Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:XLR Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon XLR-5-12C 87K6740
Product Name Connector, Xlr, Plug, 5 Position; No. Of Contacts Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Backplane Connectors - Specialized - 10009536-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details