ITT Cannon Connector, Xlr, Plug, 4 Position; No. Of Contacts Itt Cannon XLR-4-12C

Description
CONNECTOR, XLR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:XLR Series; Connector Type:XLR RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:XLR Series; Connector Type:XLR RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Plug, 4 Position; No. Of Contacts Itt Cannon - 93F4042 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 4 Position; No. Of Contacts Itt Cannon
93F4042
Connector, Xlr, Plug, 4 Position; No. Of Contacts Itt Cannon 93F4042
CONNECTOR, XLR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:XLR Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:XLR Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F4042
Product Name Connector, Xlr, Plug, 4 Position; No. Of Contacts Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
 - 321Y078FXX - Powell Electronics, Inc.
Nicomatic North America
View Details