ITT Cannon
Clampa T108 Al 32 Veam
VE3057-20AT108
Description
CLAMPA T108 AL 32
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CLAMPA T108 AL 32
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon Veam VE3057-20AT108 |
51T1096 |
|
Product Name
|
|
Clampa T108 Al 32 Veam |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details