ITT Cannon Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TST06RE01T

Description
Win Source Part Number: 1339170-TST06RE01T Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Trident Slimline Number of Positions: 6 Features: Mounting Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Bulk Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyamide (PA) , Nylon Style: Board to Cable/Wire Pitch - Mating: 0.200" (5.08mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.386" (9.80mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Current Rating (Amps): 10A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Base Product Number: TST06
Request a Quote Datasheet
Description
Win Source Part Number: 1339170-TST06RE01T Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Trident Slimline Number of Positions: 6 Features: Mounting Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Bulk Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyamide (PA) , Nylon Style: Board to Cable/Wire Pitch - Mating: 0.200" (5.08mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.386" (9.80mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Current Rating (Amps): 10A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Base Product Number: TST06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1339170-TST06RE01T - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1339170-TST06RE01T
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1339170-TST06RE01T
Win Source Part Number: 1339170-TST06RE01T Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Trident Slimline Number of Positions: 6 Features: Mounting Flange Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Bulk Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyamide (PA) , Nylon Style: Board to Cable/Wire Pitch - Mating: 0.200" (5.08mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.386" (9.80mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Current Rating (Amps): 10A HTSUS: 8536.69.4040 Mfr: ITT Cannon, LLC Base Product Number: TST06

Win Source Part Number: 1339170-TST06RE01T
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: Trident Slimline
Number of Positions: 6
Features: Mounting Flange
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Package: Bulk
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polyamide (PA) , Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.200" (5.08mm)
Contact Finish - Mating: Tin
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.157" (4.00mm)
Insulation Height: 0.386" (9.80mm)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Current Rating (Amps): 10A
HTSUS: 8536.69.4040
Mfr: ITT Cannon, LLC
Base Product Number: TST06

Buy Now Datasheet
Headers, Male Pins - TST06RE01T - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
TST06RE01T
Headers, Male Pins TST06RE01T
CONN HEADER R/A 6POS 5.08MM

CONN HEADER R/A 6POS 5.08MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1339170-TST06RE01T TST06RE01T
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers PCB Receptacles; Receptacle
Socket Type Receptacle
Mounting Through-Hole; Through Hole, Right Angle Through-Hole; Solder; Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
DIL Sockets - 1730978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-MS11005L1R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details