ITT Cannon Plug, Free, 6Way; Product Range Itt Cannon TST06PF00

Description
PLUG, FREE, 6WAY; Product Range:Trident TST Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts; Colour:Black; Current per Signal Contact Max:10A; Flammability Rating:UL94V-0; RoHS Compliant: Yes
Datasheet
Description
PLUG, FREE, 6WAY; Product Range:Trident TST Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts; Colour:Black; Current per Signal Contact Max:10A; Flammability Rating:UL94V-0; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Free, 6Way; Product Range Itt Cannon - 34M8859 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Free, 6Way; Product Range Itt Cannon
34M8859
Plug, Free, 6Way; Product Range Itt Cannon 34M8859
PLUG, FREE, 6WAY; Product Range:Trident TST Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts; Colour:Black; Current per Signal Contact Max:10A; Flammability Rating:UL94V-0; RoHS Compliant: Yes

PLUG, FREE, 6WAY; Product Range:Trident TST Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts; Colour:Black; Current per Signal Contact Max:10A; Flammability Rating:UL94V-0; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34M8859
Product Name Plug, Free, 6Way; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details