ITT Cannon Trident Connector Series of ring-lock circular connectors. Featuring a rugged metal bayonet connecting system, the Trident Connector Series features a variety of pin configurations for both sockets and receptacles. Ringlocks, cable grip connectors and backshell cable clamps are all available as individual components.
Cable Clip/Clamp Style = Cable Clamp
Material = Nylon
Colour = Black
Series = Trident
CABLE CLAMP, SIZE 20, NYLON; Connector Shell Size:20; Cable Diameter Max:21mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular Connectors RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Wire and Cable Clips | Strain Reliefs |
Product Number | 1108751 | 24M8611 |
Product Name | Cable Clamp, Size 20, Nylon; Connector Shell Size Itt Cannon | |
Type | Cable Clamp |