Altech Corp. Normal Profile Conduit POLYFLEX® 1200070

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Normal Profile Conduit POLYFLEX® - 1200070 - Altech Corp.
Flemington, NJ, USA
Normal Profile Conduit POLYFLEX®
1200070
Normal Profile Conduit POLYFLEX® 1200070
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet
Protective Hoses, Solid Tubing, Sleeving - 1200070 - ODG (Origin Data Global)
Shenzhen, China
Protective Hoses, Solid Tubing, Sleeving
1200070
Protective Hoses, Solid Tubing, Sleeving 1200070
POLYFLEX CONDUIT NW7.5 BLACK 50M

POLYFLEX CONDUIT NW7.5 BLACK 50M

Supplier's Site

Technical Specifications

  Altech Corp. ODG (Origin Data Global)
Product Category Strain Reliefs Cable Ties
Product Number 1200070 1200070
Product Name Normal Profile Conduit POLYFLEX® Protective Hoses, Solid Tubing, Sleeving
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 4 to 6.5 mm Diameter, Cord Range; Metric; M 16 x 1.5/7 - 70074635 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.630 inch (16 mm)
View Details
Gland, Straight; 7 to 16 mm; PG; PG21; 11 mm; 28.3 mm; Polyamide 6; Neoprene - 70075263 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.114 inch (28.3 mm)
View Details
Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074553 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.480 inch (63 mm)
View Details
Cord Grip; 11 to 21 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075274 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.311 inch (33.3 mm)
View Details