ITT Cannon Sealed Cable Clamp, Size 16, Nylon; Connector Shell Size Itt Cannon TNA16CC-HC00L

Description
SEALED CABLE CLAMP, SIZE 16, NYLON; Connector Shell Size:16; Cable Diameter Max:16.6mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Neptune Series RoHS Compliant: Yes
Description
SEALED CABLE CLAMP, SIZE 16, NYLON; Connector Shell Size:16; Cable Diameter Max:16.6mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Neptune Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sealed Cable Clamp, Size 16, Nylon; Connector Shell Size Itt Cannon - 39P1481 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Cable Clamp, Size 16, Nylon; Connector Shell Size Itt Cannon
39P1481
Sealed Cable Clamp, Size 16, Nylon; Connector Shell Size Itt Cannon 39P1481
SEALED CABLE CLAMP, SIZE 16, NYLON; Connector Shell Size:16; Cable Diameter Max:16.6mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Neptune Series RoHS Compliant: Yes

SEALED CABLE CLAMP, SIZE 16, NYLON; Connector Shell Size:16; Cable Diameter Max:16.6mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Neptune Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 39P1481
Product Name Sealed Cable Clamp, Size 16, Nylon; Connector Shell Size Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Material Brass
Color Nickel
Length 2.09 inch (53 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1-2308272-2 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Strain Relief Liquid Tight Flex - 85820350 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details