48 Position Circular Connector Receptacle Housing Panel Mount
Win Source Part Number: 1315099-TN0S24-0048S
Category: Connectors, Interconnects>Circul
Series: Trident Neptune
Type: For Female Sockets
Number of Positions: 48
Connector Type: Receptacle Housing
Contact Type: Crimp, Solder and Solder Cup
Fastening Type: Detent Lock
Package: Bulk
Note: Contacts Not Included
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Housing Color: Black
Mounting Feature: Flange
Shell Size - Insert: 24-0048
Includes: 4 pcs - 1 Connector, 1 Grommet, 1 Nut, 1 O-Ring
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA), Nylon
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: ITT Cannon, LLC
Base Product Number: TN0S2
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TN0S24-0048S1L-ND | 1315099-TN0S24-0048S1L | 82H7941 |
| Product Name | Circular Connector Housings | Connectors, Interconnects - Circular Connectors - Housings | Trident Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |