ITT Cannon Plug Housing, 6Pos, Nylon, Grey; Product Range Itt Cannon TFR06PA10

Description
PLUG HOUSING, 6POS, NYLON, GREY; Product Range:Trident TFR Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 6POS, NYLON, GREY; Product Range:Trident TFR Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 6Pos, Nylon, Grey; Product Range Itt Cannon - 68W4509 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 6Pos, Nylon, Grey; Product Range Itt Cannon
68W4509
Plug Housing, 6Pos, Nylon, Grey; Product Range Itt Cannon 68W4509
PLUG HOUSING, 6POS, NYLON, GREY; Product Range:Trident TFR Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes

PLUG HOUSING, 6POS, NYLON, GREY; Product Range:Trident TFR Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:-; For Use With:ITT Cannon Trident T2P & T3P Series Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68W4509
Product Name Plug Housing, 6Pos, Nylon, Grey; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details