ITT Cannon Strain Relief Hood, 3Pos, Rectnglr Plug; Accessory Type Itt Cannon TFR03AH10

Description
STRAIN RELIEF HOOD, 3POS, RECTNGLR PLUG; Accessory Type:Strain Relief Hood; For Use With:ITT Cannon TFR Series 3Pos Rectangular Plug Connectors; No. of Positions:3Positions ; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF HOOD, 3POS, RECTNGLR PLUG; Accessory Type:Strain Relief Hood; For Use With:ITT Cannon TFR Series 3Pos Rectangular Plug Connectors; No. of Positions:3Positions ; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Hood, 3Pos, Rectnglr Plug; Accessory Type Itt Cannon - 68W4500 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Hood, 3Pos, Rectnglr Plug; Accessory Type Itt Cannon
68W4500
Strain Relief Hood, 3Pos, Rectnglr Plug; Accessory Type Itt Cannon 68W4500
STRAIN RELIEF HOOD, 3POS, RECTNGLR PLUG; Accessory Type:Strain Relief Hood; For Use With:ITT Cannon TFR Series 3Pos Rectangular Plug Connectors; No. of Positions:3Positions ; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes

STRAIN RELIEF HOOD, 3POS, RECTNGLR PLUG; Accessory Type:Strain Relief Hood; For Use With:ITT Cannon TFR Series 3Pos Rectangular Plug Connectors; No. of Positions:3Positions; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 68W4500
Product Name Strain Relief Hood, 3Pos, Rectnglr Plug; Accessory Type Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308349-2 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824120 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Gland, Cable; Polyamide 6; PG 48; 35 to48 mm; 59.3 mm; 70 mm; Neoprene; IP 68 - 70075278 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.335 inch (59.3 mm)
View Details