ITT Cannon
Tbf 4C 4#12 Pin Skt Recp Itt Cannon
TBF18-10PS
Description
TBF 4C 4#12 PIN SKT RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TBF 4C 4#12 PIN SKT RECP
Request a Quote
Email Supplier
Suppliers
Tbf 4C 4#12 Pin Skt Recp Itt Cannon
94B7125
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon TBF18-10PS |
94B7125 |
|
Product Name
|
|
Tbf 4C 4#12 Pin Skt Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details