ITT Cannon Circular Contact, Pin, 20Awg, Crimp; Product Range Itt Cannon T3P20MC1LX

Description
CIRCULAR CONTACT, PIN, 20AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:20AWG; For Use With:Trident Series Circular Connectors; Contact Size:20 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 20AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:20AWG; For Use With:Trident Series Circular Connectors; Contact Size:20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 20Awg, Crimp; Product Range Itt Cannon - 03M2630 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 20Awg, Crimp; Product Range Itt Cannon
03M2630
Circular Contact, Pin, 20Awg, Crimp; Product Range Itt Cannon 03M2630
CIRCULAR CONTACT, PIN, 20AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:20AWG; For Use With:Trident Series Circular Connectors; Contact Size:20 RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 20AWG, CRIMP; Product Range:Trident Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:20AWG; For Use With:Trident Series Circular Connectors; Contact Size:20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 03M2630
Product Name Circular Contact, Pin, 20Awg, Crimp; Product Range Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details