ITT Cannon Contacts - Multi Purpose T3P16MS1LT

Description
CONN PIN 16AWG TIN SOLDER CUP
Request a Quote Datasheet
Description
CONN PIN 16AWG TIN SOLDER CUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 1003-1333-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1003-1333-ND
Contacts - Multi Purpose 1003-1333-ND
CONN PIN 16AWG TIN SOLDER CUP

CONN PIN 16AWG TIN SOLDER CUP

Buy Now Datasheet
Circular Contact, Pin, Solder, 16Awg; Product Range Itt Cannon - 39P1663 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Solder, 16Awg; Product Range Itt Cannon
39P1663
Circular Contact, Pin, Solder, 16Awg; Product Range Itt Cannon 39P1663
CIRCULAR CONTACT, PIN, SOLDER, 16AWG; Product Range:Trident T3P Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:ITT Cannon Trident T3P Series Circular ConnectorsRoHS Compliant: Yes

CIRCULAR CONTACT, PIN, SOLDER, 16AWG; Product Range:Trident T3P Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:ITT Cannon Trident T3P Series Circular ConnectorsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 1003-1333-ND 39P1663
Product Name Contacts - Multi Purpose Circular Contact, Pin, Solder, 16Awg; Product Range Itt Cannon
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1703930-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Pulse Arc / Micro TIG Electrodes -  - Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details