ITT Cannon Connectors, Interconnects - Circular Connectors SNLM-P-C35-25S-BL

Description
Win Source Part Number: 972509-SNLM-P-C35-25 S-BL Category: Connectors, Interconnects>Circul ar Connectors Series: Snaplock Number of Positions: 1 Color: Blue Features: Slide Lock Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Voltage Rating: 1000VAC, 1500VDC Ingress Protection: IP67 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-0 Standard Package: 1 Contact Finish - Mating: Silver Cable Opening: 0.394" ~ 0.551" (10.00mm ~ 14.00mm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -30°C ~ 125°C Shell Material: Thermoplastic Insert Material: Polybutylene Terephthalate (PBT) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250A Backshell Material, Plating: Thermoplastic HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: 500014353,SNLM-P-C35 -25S-BLPG-ND,SNLM-P- C35-25S-BLPG,SNLMPC3 525SBL Base Product Number: SNLM Primary Material: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 972509-SNLM-P-C35-25 S-BL Category: Connectors, Interconnects>Circul ar Connectors Series: Snaplock Number of Positions: 1 Color: Blue Features: Slide Lock Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Voltage Rating: 1000VAC, 1500VDC Ingress Protection: IP67 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-0 Standard Package: 1 Contact Finish - Mating: Silver Cable Opening: 0.394" ~ 0.551" (10.00mm ~ 14.00mm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -30°C ~ 125°C Shell Material: Thermoplastic Insert Material: Polybutylene Terephthalate (PBT) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250A Backshell Material, Plating: Thermoplastic HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: 500014353,SNLM-P-C35 -25S-BLPG-ND,SNLM-P- C35-25S-BLPG,SNLMPC3 525SBL Base Product Number: SNLM Primary Material: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 972509-SNLM-P-C35-25S-BL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
972509-SNLM-P-C35-25S-BL
Connectors, Interconnects - Circular Connectors 972509-SNLM-P-C35-25S-BL
Win Source Part Number: 972509-SNLM-P-C35-25 S-BL Category: Connectors, Interconnects>Circul ar Connectors Series: Snaplock Number of Positions: 1 Color: Blue Features: Slide Lock Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Voltage Rating: 1000VAC, 1500VDC Ingress Protection: IP67 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-0 Standard Package: 1 Contact Finish - Mating: Silver Cable Opening: 0.394" ~ 0.551" (10.00mm ~ 14.00mm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -30°C ~ 125°C Shell Material: Thermoplastic Insert Material: Polybutylene Terephthalate (PBT) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250A Backshell Material, Plating: Thermoplastic HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: 500014353,SNLM-P-C35 -25S-BLPG-ND,SNLM-P- C35-25S-BLPG,SNLMPC3 525SBL Base Product Number: SNLM Primary Material: Plastic

Win Source Part Number: 972509-SNLM-P-C35-25S-BL
Category: Connectors, Interconnects>Circular Connectors
Series: Snaplock
Number of Positions: 1
Color: Blue
Features: Slide Lock
Connector Type: Plug, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper
Voltage Rating: 1000VAC, 1500VDC
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Standard Package: 1
Contact Finish - Mating: Silver
Cable Opening: 0.394" ~ 0.551" (10.00mm ~ 14.00mm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -30°C ~ 125°C
Shell Material: Thermoplastic
Insert Material: Polybutylene Terephthalate (PBT)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250A
Backshell Material, Plating: Thermoplastic
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Other Names: 500014353,SNLM-P-C35-25S-BLPG-ND,SNLM-P-C35-25S-BLPG,SNLMPC3525SBL
Base Product Number: SNLM
Primary Material: Plastic

Buy Now
Veam Powerlock & Snaplock Itt Cannon - 68W4041 - Newark, An Avnet Company
Chicago, IL, United States
Veam Powerlock & Snaplock Itt Cannon
68W4041
Veam Powerlock & Snaplock Itt Cannon 68W4041
Veam Powerlock & Snaplock

Veam Powerlock & Snaplock

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 972509-SNLM-P-C35-25S-BL 68W4041
Product Name Connectors, Interconnects - Circular Connectors Veam Powerlock & Snaplock Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details