ITT Cannon Backplane Connectors - QLC260P QLC260P

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 846794-QLC260P Series: QLC Features: Connector Package: Bulk Family Name: QLC260 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 1270500529, 1003-2399, 127050-0529
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 846794-QLC260P Series: QLC Features: Connector Package: Bulk Family Name: QLC260 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 1270500529, 1003-2399, 127050-0529
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - QLC260P - 846794-QLC260P - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - QLC260P
846794-QLC260P
Backplane Connectors - QLC260P 846794-QLC260P
Manufacturer: ITT Cannon, LLC Win Source Part Number: 846794-QLC260P Series: QLC Features: Connector Package: Bulk Family Name: QLC260 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 1270500529, 1003-2399, 127050-0529

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 846794-QLC260P
Series: QLC
Features: Connector
Package: Bulk
Family Name: QLC260
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 1270500529, 1003-2399, 127050-0529

Buy Now Datasheet
Connectors I/O - Unreviewed - QLC260P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Unreviewed
QLC260P
Connectors I/O - Unreviewed QLC260P
DL RECTANGULAR CONN. 127050-0529

DL RECTANGULAR CONN. 127050-0529

Buy Now
Dl Itt Cannon - 21T3941 - Newark, An Avnet Company
Chicago, IL, United States
Dl Itt Cannon
21T3941
Dl Itt Cannon 21T3941
DL

DL

Supplier's Site
Backplane Connectors - Specialized - QLC260P - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
QLC260P
Backplane Connectors - Specialized QLC260P
CONN PLUG 260POS

CONN PLUG 260POS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 846794-QLC260P QLC260P 21T3941 QLC260P
Product Name Backplane Connectors - QLC260P Connectors I/O - Unreviewed Dl Itt Cannon Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-11021TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers