ITT Cannon Panel Source, Earth, Green, 400A; Product Range Itt Cannon NPS-E-GN-T4

Description
PANEL SOURCE, EARTH, GREEN, 400A; Product Range:POWERLOCK Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp / Solder; Contact Termination:Stud / Turre RoHS Compliant: Yes
Datasheet
Description
PANEL SOURCE, EARTH, GREEN, 400A; Product Range:POWERLOCK Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp / Solder; Contact Termination:Stud / Turre RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Source, Earth, Green, 400A; Product Range Itt Cannon - 44W4363 - Newark, An Avnet Company
Chicago, IL, United States
Panel Source, Earth, Green, 400A; Product Range Itt Cannon
44W4363
Panel Source, Earth, Green, 400A; Product Range Itt Cannon 44W4363
PANEL SOURCE, EARTH, GREEN, 400A; Product Range:POWERLOCK Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp / Solder; Contact Termination:Stud / Turre RoHS Compliant: Yes

PANEL SOURCE, EARTH, GREEN, 400A; Product Range:POWERLOCK Series; Gender:Plug; Voltage Rating:1kVAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp / Solder; Contact Termination:Stud / Turre RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44W4363
Product Name Panel Source, Earth, Green, 400A; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip Jack - 907 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details