ITT Cannon Rectangular Connectors - MTB2-4SS MTB2-4SS

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1105532-MTB2-4SS Packaging: Bulk Number of Positions: 4 Pitch: 0.050" (1.27mm) Contact Type: Socket Number of Rows: 1 Fastening Type: Push-Pull Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Wire Gauge: 24-32 AWG Cable Termination: Solder Wire Type: Discrete Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1105532-MTB2-4SS Packaging: Bulk Number of Positions: 4 Pitch: 0.050" (1.27mm) Contact Type: Socket Number of Rows: 1 Fastening Type: Push-Pull Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Wire Gauge: 24-32 AWG Cable Termination: Solder Wire Type: Discrete Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - MTB2-4SS - 1105532-MTB2-4SS - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - MTB2-4SS
1105532-MTB2-4SS
Rectangular Connectors - MTB2-4SS 1105532-MTB2-4SS
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1105532-MTB2-4SS Packaging: Bulk Number of Positions: 4 Pitch: 0.050" (1.27mm) Contact Type: Socket Number of Rows: 1 Fastening Type: Push-Pull Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Wire Gauge: 24-32 AWG Cable Termination: Solder Wire Type: Discrete Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1105532-MTB2-4SS
Packaging: Bulk
Number of Positions: 4
Pitch: 0.050" (1.27mm)
Contact Type: Socket
Number of Rows: 1
Fastening Type: Push-Pull
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Wire Gauge: 24-32 AWG
Cable Termination: Solder
Wire Type: Discrete
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Header Connector,cable Mount,plug,4 Contacts,skt,0.1 Pitch,solder Terminal,guide Pin Itt Cannon - 82H7742 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,4 Contacts,skt,0.1 Pitch,solder Terminal,guide Pin Itt Cannon
82H7742
Header Connector,cable Mount,plug,4 Contacts,skt,0.1 Pitch,solder Terminal,guide Pin Itt Cannon 82H7742
Header Connector,Cable Mount,PLUG,4 Contacts,SKT,0.1 Pitch,SOLDER Terminal,GUIDE PIN

Header Connector,Cable Mount,PLUG,4 Contacts,SKT,0.1 Pitch,SOLDER Terminal,GUIDE PIN

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1105532-MTB2-4SS 82H7742
Product Name Rectangular Connectors - MTB2-4SS Header Connector,cable Mount,plug,4 Contacts,skt,0.1 Pitch,solder Terminal,guide Pin Itt Cannon
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products