ITT Cannon Circular Connector Assemblies MS3126E12-10S

Description
10 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1200-1023-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1023-ND
Circular Connector Assemblies 1200-1023-ND
10 Position Circular Connector Plug, Female Sockets Crimp

10 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Circular Conn, Plug, 10P, 12-10; Military Specification Itt Cannon - 38P5805 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 10P, 12-10; Military Specification Itt Cannon
38P5805
Mil Spec Circular Conn, Plug, 10P, 12-10; Military Specification Itt Cannon 38P5805
MIL SPEC CIRCULAR CONN, PLUG, 10P, 12-10; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 10P, 12-10; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1200-1023-ND 38P5805
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Plug, 10P, 12-10; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data