ITT Cannon Mil Spec Circular Conn, Rcpt, 16P, 20-16; Military Specification Itt Cannon MS3122E20-16P

Description
MIL SPEC CIRCULAR CONN, RCPT, 16P, 20-16; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet
Description
MIL SPEC CIRCULAR CONN, RCPT, 16P, 20-16; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Conn, Rcpt, 16P, 20-16; Military Specification Itt Cannon - 58AJ3244 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 16P, 20-16; Military Specification Itt Cannon
58AJ3244
Mil Spec Circular Conn, Rcpt, 16P, 20-16; Military Specification Itt Cannon 58AJ3244
MIL SPEC CIRCULAR CONN, RCPT, 16P, 20-16; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 16P, 20-16; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AJ3244
Product Name Mil Spec Circular Conn, Rcpt, 16P, 20-16; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
SMA (F) B/H Connector for 1.13mm RF Cable - ET-SFS-BH-5 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details