ITT Cannon Mil Spec Circular Conn, Rcpt, 5P, 14-5; Military Specification Itt Cannon MS3122E14-5P

Description
MIL SPEC CIRCULAR CONN, RCPT, 5P, 14-5; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet
Description
MIL SPEC CIRCULAR CONN, RCPT, 5P, 14-5; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Conn, Rcpt, 5P, 14-5; Military Specification Itt Cannon - 38P5701 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 5P, 14-5; Military Specification Itt Cannon
38P5701
Mil Spec Circular Conn, Rcpt, 5P, 14-5; Military Specification Itt Cannon 38P5701
MIL SPEC CIRCULAR CONN, RCPT, 5P, 14-5; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 5P, 14-5; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38P5701
Product Name Mil Spec Circular Conn, Rcpt, 5P, 14-5; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products